14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO16
14 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 14BIT V-OUT 16TSSOP
IC DAC 14BIT V-OUT 16TSSOP
14 Bit Digital to Analog Converter 4 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8164IDPWR | DAC8164IDPWR | DAC8164IDPWR-ND | DAC8164IDPWR | DAC8164IDPWR | DAC8164IDPWR |
| Product Name | DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |