Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164ICPWG4 DAC8164ICPWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 013714-DAC8164ICPWG4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013714-DAC8164ICPWG4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164ICPWG4
013714-DAC8164ICPWG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164ICPWG4 013714-DAC8164ICPWG4
Manufacturer: Texas Instruments Win Source Part Number: 013714-DAC8164ICPWG4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013714-DAC8164ICPWG4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
768-DAC8164ICPWG4
TSSOP Digital-to-Analog Converter IC 768-DAC8164ICPWG4
14-Bit 4-Ch DAC, SPI, Voltage Out, TSSOP-16 Product overview: DAC8164ICPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8164ICPWG4 can be used for catalog matching and distributor lookup.

14-Bit 4-Ch DAC, SPI, Voltage Out, TSSOP-16 Product overview: DAC8164ICPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8164ICPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 013714-DAC8164ICPWG4 768-DAC8164ICPWG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164ICPWG4 TSSOP Digital-to-Analog Converter IC
Interface Type SPI; SPI, DSP SPI, Serial
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP
Packing Method Tube; Tube/Rail
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details