Texas Instruments DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164IBPW

Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC8164IBPW - Texas Instruments
Dallas, TX, United States
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference
DAC8164IBPW
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164IBPW
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23143-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23143-5-ND
Digital to Analog Converters (DAC) 296-23143-5-ND
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
 - DAC8164IBPW - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16

D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPW
1166635-DAC8164IBPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPW 1166635-DAC8164IBPW
Manufacturer: Texas Instruments Win Source Part Number: 1166635-DAC8164IBPW Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 10μs Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±0.3 Family Name: DAC8164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): AD5624RBRMZ-5REEL7; AD5645RBRUZ-REEL7; AD5665RBRUZ-2REEL7; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166635-DAC8164IBPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±1, ±0.3
Family Name: DAC8164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5624RBRMZ-5REEL7; AD5645RBRUZ-REEL7; AD5665RBRUZ-2REEL7;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-DAC8164IBPW
5.5V TSSOP Digital-to-Analog Converter IC 701-DAC8164IBPW
14-Bit 4-Ch Vout DAC, SPI, 2.7-5.5V, 105C, TSSOP Product overview: DAC8164IBPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8164IBPW can be used for catalog matching and distributor lookup.

14-Bit 4-Ch Vout DAC, SPI, 2.7-5.5V, 105C, TSSOP Product overview: DAC8164IBPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8164IBPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8164IBPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8164IBPW
Digital to Analog Converters (DAC) DAC8164IBPW
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8164IBPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8164IBPW
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8164IBPW 296-23143-5-ND DAC8164IBPW 1166635-DAC8164IBPW 701-DAC8164IBPW DAC8164IBPW DAC8164IBPW
Product Name DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPW 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI Serial SPI; SPI, DSP SPI
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
 - DAC0806LCN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube
View Details
4 suppliers
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012C - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
3 suppliers