Texas Instruments High-Performance Analog Low-Power Dual 5V Digital-to-Analog Converter IC DAC8163TDSCT

Description
DAC8163T Dual,14-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8163TDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163TDSCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DAC8163T Dual,14-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8163TDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163TDSCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5V Digital-to-Analog Converter IC
701-DAC8163TDSCT
Low-Power Dual 5V Digital-to-Analog Converter IC 701-DAC8163TDSCT
DAC8163T Dual,14-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8163TDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163TDSCT can be used for catalog matching and distributor lookup.

DAC8163T Dual,14-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8163TDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163TDSCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDSCT
772459-DAC8163TDSCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDSCT 772459-DAC8163TDSCT
Manufacturer: Texas Instruments Win Source Part Number: 772459-DAC8163TDSCT Series: * Packaging: Reel package Package: 10-WFDFN Exposed Pad Family Name: DAC8163 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x3) Alternative Parts (Cross-Reference): AD5322BRM; AD5323ARU; AD5322ARMZ; AD5323BRUZ; Introduction Date: September 26, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772459-DAC8163TDSCT
Series: *
Packaging: Reel package
Package: 10-WFDFN Exposed Pad
Family Name: DAC8163
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Alternative Parts (Cross-Reference): AD5322BRM; AD5323ARU; AD5322ARMZ; AD5323BRUZ;
Introduction Date: September 26, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC8163TDSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC8163TDSTR-ND
Digital to Analog Converters (DAC) 296-DAC8163TDSTR-ND
14 Bit Digital to Analog Converter 2 10-WSON (3x3)

14 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC8163TDSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC8163TDSCT-ND
Digital to Analog Converters (DAC) 296-DAC8163TDSCT-ND
14 Bit Digital to Analog Converter 2 10-WSON (3x3)

14 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
 - DAC8163TDSCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10

D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8163TDSCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8163TDSCT
Digital to Analog Converters (DAC) DAC8163TDSCT
14 Bit Digital to Analog Converter 2 10-WSON (3x3)

14 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDSCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8163TDSCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8163TDSCT
IC DAC 14BIT V-OUT 10WSON

IC DAC 14BIT V-OUT 10WSON

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDSCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8163TDSCT
Data Acquisition - Digital to Analog Converters (DAC) DAC8163TDSCT
IC DAC 14BIT V-OUT 10WSON

IC DAC 14BIT V-OUT 10WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC8163TDSCT 772459-DAC8163TDSCT 296-DAC8163TDSTR-ND 296-DAC8163TDSCT-ND DAC8163TDSCT DAC8163TDSCT DAC8163TDSCT DAC8163TDSCT
Product Name Low-Power Dual 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDSCT Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Reel package Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk
Interface Type SPI SPI Serial SPI; SPI, DSP
Package Type 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad WSON10 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Pins 10 10
Unlock Full Specs
to access all available technical data

Similar Products