Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC8163TDGSR

Description
14 Bit Digital to Analog Converter 2 10-VSSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 2 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-43289-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-43289-2-ND
Digital to Analog Converters (DAC) 296-43289-2-ND
14 Bit Digital to Analog Converter 2 10-VSSOP

14 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8163TDGSR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8163TDGSR
IC DAC 14BIT V-OUT 10VSSOP

IC DAC 14BIT V-OUT 10VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8163TDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8163TDGSR
Digital to Analog Converters (DAC) DAC8163TDGSR
14 Bit Digital to Analog Converter 2 10-VSSOP

14 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8163TDGSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8163TDGSR
Data Acquisition - Digital to Analog Converters (DAC) DAC8163TDGSR
IC DAC 14BIT V-OUT 10VSSOP

IC DAC 14BIT V-OUT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-43289-2-ND DAC8163TDGSR DAC8163TDGSR DAC8163TDGSR
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI, DSP
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 14 bits 14 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
Digital to Analogue Converters - 1597638 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
Digital to Analog Converters (DAC) - BU2507FV-E2CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "14-LSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
6 suppliers