14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1032545-DAC8163SDSCT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-WSON (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5627BCPZ-REEL7; DAC122S085CISD; TLV5618AMFK; DAC8163SDSCT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
14-Bit Dual DAC, SPI, 10MS/s, 2.7-5.5V, SON Product overview: DAC8163SDSCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8163SDSCT can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 10-WSON (3x3)
14 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 14BIT V-OUT 10WSON
IC DAC 14BIT V-OUT 10WSON
IC DAC 14BIT SRL DUAL 10WSON
14 Bit Digital to Analog Converter 2 10-WSON (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8163SDSCT | 1032545-DAC8163SDSCT | 701-DAC8163SDSCT | 296-DAC8163SDSTR-ND | 296-DAC8163SDSCT-ND | DAC8163SDSCT | DAC8163SDSCT | 815-DAC8163SDSCT | DAC8163SDSCT |
| Product Name | DAC8163 14-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8163SDSCT | Dual 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 14BIT SRL DUAL 10WSON | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | 10-WSON (3x3) | SON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| INL | 3 LSB | 1 LSB |