DAC8162T Dual,14-Bit,Low Power,Voltage-Output
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 14BIT V-OUT 10VSSOP
IC DAC 14BIT V-OUT 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8162TDGST | DAC8162TDGST | 296-DAC8162TDGSTTR-ND | 296-DAC8162TDGSTCT-ND | 296-DAC8162TDGSTDKR-ND | DAC8162TDGST | DAC8162TDGST | DAC8162TDGST |
| Product Name | Low-Power Dual 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | Serial | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | SOP; SSOP; VSSOP10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | ||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits |