16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Win Source Part Number: 1177967-DAC81416RHAT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Architecture: R-2R
Number of Bits: 16
Data Interface: Serial
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 12µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.5
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53025-6,296-5302
Base Product Number: DAC81416
16-channel 16-bit high-voltage output DAC with integrated internal reference 40-VQFN -40 to 125 Product overview: DAC81416RHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81416RHAT can be used for catalog matching and distributor lookup.
IC DAC 16BIT 40VQFN
IC DAC 16BIT 40VQFN
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-53025-6-ND | 296-53025-1-ND | 296-53025-2-ND | 1177967-DAC81416RHAT | 701-DAC81416RHAT | DAC81416RHAT | DAC81416RHAT | DAC81416RHAT |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial | ||
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 40 | 40 | 40 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |