IC DAC 16BIT V-OUT 32VQFN Product overview: DAC81404RHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81404RHBT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
Win Source Part Number: 1265192-DAC81404RHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: DAC81404
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 41.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 1.2ms
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±1LSB (Max), ±2LSB (Max), ±1 (Max)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC81404RHBTTR,2
Base Product Number: DAC81404
QUAD-CHANNEL, 16-BIT, HIGH-VOLTA
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
IC DAC 16BIT V-OUT 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC81404RHBT | 296-DAC81404RHBTTR-ND | 296-DAC81404RHBTDKR-ND | 296-DAC81404RHBTCT-ND | 1265192-DAC81404RHBT | DAC81404RHBT | DAC81404RHBT | DAC81404RHBT |
| Product Name | 16-bit 16BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial | |
| Package Type | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 32 | 32 | 32 | 32 | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |