Texas Instruments Digital to Analog Converters (DAC) DAC81404RHBR

Description
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC81404RHBRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC81404RHBRTR-ND
Digital to Analog Converters (DAC) 296-DAC81404RHBRTR-ND
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)

16 Bit Digital to Analog Converter 4 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1378231-DAC81404RHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1378231-DAC81404RHBR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1378231-DAC81404RHBR
Win Source Part Number: 1378231-DAC81404RHBR Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: DAC81404 Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Number of D/A Converters: 4 Settling Time: 1.2ms Differential Output: No Data Interface: Serial, SPI Reference Type: Internal Voltage - Supply, Analog: 4.5V ~ 41.5V Voltage - Supply, Digital: 4.5V ~ 5.5V INL/DNL (LSB): ±1 (Max), ±2 (Max)

Win Source Part Number: 1378231-DAC81404RHBR
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: DAC81404
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Number of D/A Converters: 4
Settling Time: 1.2ms
Differential Output: No
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 41.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
INL/DNL (LSB): ±1 (Max), ±2 (Max)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Digital-to-Analog Converter IC
701-DAC81404RHBR
16-bit 16BIT Digital-to-Analog Converter IC 701-DAC81404RHBR
IC DAC 16BIT V-OUT 32VQFN Product overview: DAC81404RHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81404RHBR can be used for catalog matching and distributor lookup.

IC DAC 16BIT V-OUT 32VQFN Product overview: DAC81404RHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81404RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC81404RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC81404RHBR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC81404RHBR
IC DAC 16BIT V-OUT 32VQFN

IC DAC 16BIT V-OUT 32VQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC81404RHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC81404RHBR
Data Acquisition - Digital to Analog Converters (DAC) DAC81404RHBR
IC DIGITAL TO ANALOG CONVERTER

IC DIGITAL TO ANALOG CONVERTER

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC81404RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC81404RHBR
Digital to Analog Converters (DAC) DAC81404RHBR
16 Bit Digital to Analog Converter 4 32-VQFN (5x5)

16 Bit Digital to Analog Converter 4 32-VQFN (5x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC81404RHBRTR-ND 1378231-DAC81404RHBR 701-DAC81404RHBR DAC81404RHBR DAC81404RHBR DAC81404RHBR
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 16-bit 16BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial, SPI Serial; SPI; Serial, SPI Serial
Package Type 32-VFQFN Exposed Pad Tape & Reel (TR) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 32 32
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U/1K - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 427026P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 12 bits
View Details
10bit 10ch D/A converter - BU2505FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers