Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC813JU

Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC813JU - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC813JU
Digital to Analog Converters (DAC) DAC813JU
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet
Ic, 12Bit Dac, 167Khz, 28Soic; Resolution (Bits) Texas Instruments - 31AH1474 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, 167Khz, 28Soic; Resolution (Bits) Texas Instruments
31AH1474
Ic, 12Bit Dac, 167Khz, 28Soic; Resolution (Bits) Texas Instruments 31AH1474
IC, 12BIT DAC, 167KHZ, 28SOIC; Resolution (Bits):12bit; Sampling Rate:167kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

IC, 12BIT DAC, 167KHZ, 28SOIC; Resolution (Bits):12bit; Sampling Rate:167kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC813JU 31AH1474
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, 167Khz, 28Soic; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details