Microprocessor-Compa
12-Bit DAC, 167KS/s, Parallel, PDIP, Dual Supply Product overview: DAC813JP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC813JP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 28-PDIP
D/A Converter, 1 Func, Parallel, Word Input Loading, 4.5us Settling Time, PDIP28
Manufacturer: Texas Instruments
Win Source Part Number: 1166626-DAC813JP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 11.4 V ~ 16.5 V
Part Status: Obsolete(EOL)
Resolution: 12
Settling Time: 6μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.25, ±0.5
Family Name: DAC813
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AD7845JP; AD7845JPZ-REEL; AD370JD;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 28-PDIP
IC DAC 12BIT V-OUT 28DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC813JP | 701-DAC813JP | DAC813JP-ND | DAC813JP | 1166626-DAC813JP | DAC813JP | DAC813JP |
| Product Name | DAC813 Microprocessor-Compatible 12-Bit D/A Converter | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC813JP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | PDIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; DIP28 | DIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.2500 LSB |