Win Source Part Number: 1011530-DAC81001PFBT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: DAC81001
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Unbuffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 2.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±1 (Max)
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC81001PFBTTR
Base Product Number: DAC81001
16 Bit Digital to Analog Converter 1 48-TQFP (7x7)
IC DAC 16BIT V-OUT 48TQFP Product overview: DAC81001PFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC81001PFBT can be used for catalog matching and distributor lookup.
16-BIT MONOTONIC DAC WITH ULTRA
IC DAC 16BIT V-OUT 48TQFP
16 Bit Digital to Analog Converter 1 48-TQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1011530-DAC81001PFBT | 296-DAC81001PFBTTR-ND | 701-DAC81001PFBT | DAC81001PFBT | DAC81001PFBT | DAC81001PFBT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit 16BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 2.5 µs | 2.5 µs | 2.5 µs | |||
| Package Type | TQFP; 48-TQFP | Tape & Reel (TR) | 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |