16 Bit Digital to Analog Converter 1 48-TQFP (7x7)
IC DIGITAL TO ANALOG CONVERTER
16 Bit Digital to Analog Converter 1 48-TQFP (7x7)
IC DAC 16BIT V-OUT 48TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC81001PFBRTR-ND | DAC81001PFBR | DAC81001PFBR | DAC81001PFBR |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 16 bits | 16 bits |