16-Bit 8-Ch DAC, SPI, Voltage Output, Automotive, 16-Pin WCSP Product overview: DAC80508ZRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508ZRTET can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Win Source Part Number: 1350804-DAC80508ZRTE
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC80508
IC DAC 16BIT V-OUT 16WQFN
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
IC DAC 16BIT V-OUT 16WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC80508ZRTET | 296-52293-2-ND | 296-52293-1-ND | 296-52293-6-ND | 1350804-DAC80508ZRTET | DAC80508ZRTET | DAC80508ZRTET | DAC80508ZRTET |
| Product Name | Automotive 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 16 | 16 | 16 |