Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC80508ZRTER

Description
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-51047-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51047-1-ND
Digital to Analog Converters (DAC) 296-51047-1-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51047-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51047-6-ND
Digital to Analog Converters (DAC) 296-51047-6-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51047-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51047-2-ND
Digital to Analog Converters (DAC) 296-51047-2-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Automotive 16-bit Digital-to-Analog Converter IC
701-DAC80508ZRTER
Automotive 16-bit Digital-to-Analog Converter IC 701-DAC80508ZRTER
16-Bit 8-Ch SPI Voltage-Output DAC, Automotive, 16-Pin WCSP Product overview: DAC80508ZRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508ZRTER can be used for catalog matching and distributor lookup.

16-Bit 8-Ch SPI Voltage-Output DAC, Automotive, 16-Pin WCSP Product overview: DAC80508ZRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508ZRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1350805-DAC80508ZRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1350805-DAC80508ZRTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1350805-DAC80508ZRTER
Win Source Part Number: 1350805-DAC80508ZRTE R Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 3,000 Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Mounting Type: Surface Mount Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DAC80508

Win Source Part Number: 1350805-DAC80508ZRTER
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC80508

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC80508ZRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80508ZRTER
Data Acquisition - Digital to Analog Converters (DAC) DAC80508ZRTER
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC80508ZRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80508ZRTER
Digital to Analog Converters (DAC) DAC80508ZRTER
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80508ZRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80508ZRTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80508ZRTER
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-51047-1-ND 296-51047-6-ND 296-51047-2-ND 701-DAC80508ZRTER 1350805-DAC80508ZRTER DAC80508ZRTER DAC80508ZRTER DAC80508ZRTER
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Automotive 16-bit Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1111159 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
DAC0808 8-Bit D/A Converter - DAC0808LCM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details