16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
True 16-bit, 8-channel, SPI, voltage-output DAC in WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80508MCRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508MCRTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments Series
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: DAC80508
Operating Temperature: -40°C ~ 125°C
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Mounting Type: Surface Mount
Data Interface: SPI
Reference Type: External, Internal
IC DAC 16BIT V-OUT 16WQFN
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
IC DAC 16BIT V-OUT 16WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-51044-2-ND | 701-DAC80508MCRTER | DAC80508MCRTER | DAC80508MCRTER | DAC80508MCRTER | |
| Product Name | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | |||||
| Resolution | 16 bits | 16 bits |