Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80501MDQFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323023-DAC80501MDQF T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC80501MDQFTDKR ,296-DAC80501MDQFTCT ,296-DAC80501MDQFTTR Base Product Number: DAC80501 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323023-DAC80501MDQF T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC80501MDQFTDKR ,296-DAC80501MDQFTCT ,296-DAC80501MDQFTTR Base Product Number: DAC80501 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323023-DAC80501MDQFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323023-DAC80501MDQFT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323023-DAC80501MDQFT
Manufacturer: Texas Instruments Win Source Part Number: 1323023-DAC80501MDQF T Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC80501MDQFTDKR ,296-DAC80501MDQFTCT ,296-DAC80501MDQFTTR Base Product Number: DAC80501 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323023-DAC80501MDQFT
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC80501MDQFTDKR,296-DAC80501MDQFTCT,296-DAC80501MDQFTTR
Base Product Number: DAC80501
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC80501MDQFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC80501MDQFT
16-bit Digital-to-Analog Converter IC 701-DAC80501MDQFT
True 16-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC80501MDQFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80501MDQFT can be used for catalog matching and distributor lookup.

True 16-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC80501MDQFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80501MDQFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501MDQFTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501MDQFTCT-ND
Digital to Analog Converters (DAC) 296-DAC80501MDQFTCT-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501MDQFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501MDQFTDKR-ND
Digital to Analog Converters (DAC) 296-DAC80501MDQFTDKR-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501MDQFTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501MDQFTTR-ND
Digital to Analog Converters (DAC) 296-DAC80501MDQFTTR-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC80501MDQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80501MDQFT
Digital to Analog Converters (DAC) DAC80501MDQFT
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80501MDQFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80501MDQFT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80501MDQFT
SINGLE CHANNEL DAC 16BIT- MIDCOD

SINGLE CHANNEL DAC 16BIT- MIDCOD

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC80501MDQFT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80501MDQFT
Data Acquisition - Digital to Analog Converters (DAC) DAC80501MDQFT
SINGLE CHANNEL DAC 16BIT- MIDCOD

SINGLE CHANNEL DAC 16BIT- MIDCOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1323023-DAC80501MDQFT 701-DAC80501MDQFT 296-DAC80501MDQFTCT-ND 296-DAC80501MDQFTDKR-ND 296-DAC80501MDQFTTR-ND DAC80501MDQFT DAC80501MDQFT DAC80501MDQFT
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; I2C; I2C, SPI SPI; I2C SPI; I2C SPI; I2C SPI; I2C; I²C, SPI
Package Type 8-WFDFN 8-WFDFN 8-WFDFN 8-WFDFN 8-WFDFN 8-WFDFN
Packing Method Tape Reel; Reel - TR Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 5 µs 5 µs 5 µs 5 µs 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5305ARMZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers
Digital to Analogue Converters - 1897284 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details