The DAC80501MDQFR is a 16-bit digital-to-analog converter (DAC) designed for precision applications. It features a low glitch energy of 4 nV,Äìs and operates within a wide power supply range of 2.7 V to 5.5 V, consuming only 1 mA at 5.5 V. The device includes an integrated 2.5-V precision reference with a temperature coefficient of 5 ppm/°C, ensuring stable performance across a temperature range of -40°C to +125°C. The DAC80501MDQFR supports both SPI and I²C communication protocols, with a maximum SPI clock rate of 50 MHz and I²C speeds of up to 1.0 Mbps. It incorporates a power-on-reset feature that initializes the output to either zero scale or midscale, depending on configuration. The device is available in an 8-pin WSON package, making it suitable for space-constrained applications. Applications for this DAC include oscilloscopes, data acquisition systems, and programmable power supplies, among others. Its combination of high accuracy, low power consumption, and flexible interfacing options makes it a viable choice for engineers seeking reliable DAC solutions.
Win Source Part Number: 1265194-DAC80501MDQF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC80501MDQFRTR
Base Product Number: DAC80501
True 16-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC80501MDQFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80501MDQFR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-WSON (2x2)
SINGLE CHANNEL DAC 16BIT- MIDCOD
SINGLE CHANNEL DAC 16BIT- MIDCOD
16 Bit Digital to Analog Converter 1 8-WSON (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1265194-DAC80501MDQFR | 701-DAC80501MDQFR | 296-DAC80501MDQFRTR-ND | DAC80501MDQFR | DAC80501MDQFR | DAC80501MDQFR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C; I2C, SPI | SPI; I2C | SPI; I2C; I²C, SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 5 µs | 5 µs | 5 µs | |||
| Package Type | 8-WFDFN | 8-WFDFN | 8-WFDFN | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |