Texas Instruments Standard Linear and Logic Dac, 4-Ch, 16Bit, Vson-14; Resolution (Bits) Texas Instruments DAC80004IDMDT

Description
DAC, 4-CH, 16BIT, VSON-14; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 4-CH, 16BIT, VSON-14; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 4-Ch, 16Bit, Vson-14; Resolution (Bits) Texas Instruments - 28AH2151 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 4-Ch, 16Bit, Vson-14; Resolution (Bits) Texas Instruments
28AH2151
Dac, 4-Ch, 16Bit, Vson-14; Resolution (Bits) Texas Instruments 28AH2151
DAC, 4-CH, 16BIT, VSON-14; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 4-CH, 16BIT, VSON-14; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC80004IDMDT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC80004IDMDT
Digital to Analog Converters (DAC) DAC80004IDMDT
IC DAC 16BIT V-OUT 14VSON

IC DAC 16BIT V-OUT 14VSON

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2151 DAC80004IDMDT
Product Name Dac, 4-Ch, 16Bit, Vson-14; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details