12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1032525-DAC7821IPWR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 200ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 1 20-TSSOP
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125 Product overview: DAC7821IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7821IPWR can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 20TSSOP
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125
12 Bit Digital to Analog Converter 1 20-TSSOP
IC DAC 12BIT A-OUT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7821IPWR | 1032525-DAC7821IPWR | DAC7821IPWR-ND | 701-DAC7821IPWR | DAC7821IPWR | 815-DAC7821IPWR | DAC7821IPWR | DAC7821IPWR |
| Product Name | DAC7821 12-bit, Parallel Input, Multiplying DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPWR | Digital to Analog Converters (DAC) | TSSOP Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | 12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; 20-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |