Texas Instruments Standard Linear and Logic Dac, 12Bit, 10Msps, Tssop-20; Resolution (Bits) Texas Instruments DAC7821IPW

Description
DAC, 12BIT, 10MSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Description
DAC, 12BIT, 10MSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, 10Msps, Tssop-20; Resolution (Bits) Texas Instruments - 28AH2150 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 10Msps, Tssop-20; Resolution (Bits) Texas Instruments
28AH2150
Dac, 12Bit, 10Msps, Tssop-20; Resolution (Bits) Texas Instruments 28AH2150
DAC, 12BIT, 10MSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

DAC, 12BIT, 10MSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH2150
Product Name Dac, 12Bit, 10Msps, Tssop-20; Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details