12-Bit, Serial Input, Multiplying Digital to Analog Converter 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 772451-DAC7811IDGSTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 200ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD5432YRMZ; DAC7811IDGSR; DAC7811IDGSRG4; AD5443YRM-REEL7; AD5432YRMZ-REEL; AD5443YRM-REEL;
Introduction Date: December 29, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 10-VSSOP
12-bit, single-channel, serial input multiplying DAC with 0.2us settling time 10-VSSOP -40 to 125 Product overview: DAC7811IDGSTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7811IDGSTG4 can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 10VSSOP
IC DAC 12BIT A-OUT 10VSSOP
12 Bit Digital to Analog Converter 1 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7811IDGSTG4 | 772451-DAC7811IDGSTG4 | DAC7811IDGSTG4-ND | 701-DAC7811IDGSTG4 | DAC7811IDGSTG4 | DAC7811IDGSTG4 | DAC7811IDGSTG4 |
| Product Name | DAC7811 12-Bit, Serial Input, Multiplying Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7811IDGSTG4 | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | VSSOP | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |