Texas Instruments 5V SOIC Digital-to-Analog Converter IC DAC7800LUG4

Description
12-Bit 2-Ch DAC, 1.25MS/s, SPI, SOIC, 5V Product overview: DAC7800LUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7800LUG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit 2-Ch DAC, 1.25MS/s, SPI, SOIC, 5V Product overview: DAC7800LUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7800LUG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Digital-to-Analog Converter IC
768-DAC7800LUG4
5V SOIC Digital-to-Analog Converter IC 768-DAC7800LUG4
12-Bit 2-Ch DAC, 1.25MS/s, SPI, SOIC, 5V Product overview: DAC7800LUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7800LUG4 can be used for catalog matching and distributor lookup.

12-Bit 2-Ch DAC, 1.25MS/s, SPI, SOIC, 5V Product overview: DAC7800LUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7800LUG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LUG4 - 1207775-DAC7800LUG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LUG4
1207775-DAC7800LUG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LUG4 1207775-DAC7800LUG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207775-DAC7800LUG4 Packaging: Rail/Tube Operating Supply Voltage: 5 V Interface: SPI, Serial Weight: 420.395078 mg Number of Bits: 12 Number of Channels: 2 Number of Pins: 16 Resolution: 1.5 B Settling Time: 800 ns Number of Converters: 2 Conversion Rate: 1.25 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 1.25 Msps Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Power Consumption: 1 mW Nominal Supply Current: 200 µA Integral Nonlinearity (INL): 0.5 LSB Number of DAC Channels: 2 Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207775-DAC7800LUG4
Packaging: Rail/Tube
Operating Supply Voltage: 5 V
Interface: SPI, Serial
Weight: 420.395078 mg
Number of Bits: 12
Number of Channels: 2
Number of Pins: 16
Resolution: 1.5 B
Settling Time: 800 ns
Number of Converters: 2
Conversion Rate: 1.25 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 1.25 Msps
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Power Consumption: 1 mW
Nominal Supply Current: 200 µA
Integral Nonlinearity (INL): 0.5 LSB
Number of DAC Channels: 2
Supply Type: Single

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-DAC7800LUG4 1207775-DAC7800LUG4
Product Name 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LUG4
Interface Type SPI, Serial Serial; SPI; SPI, Serial
Package Type SOIC SOIC; SOIC
Resolution 12 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers