IC DAC 12BIT A-OUT 16SOIC
D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 0.8US SETTLING TIME, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, MDAC, 12BIT, DUAL, SMD, SOIC16; Resolution (Bits):12bit; Sampling Rate:1.25MSPS; Data Interface:Serial, SPI; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
| ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Signal Conditioners | Data Acquisition | Digital-to-Analog Converters |
| Product Number | DAC7800KU | 16741607 | 31AH1473 |
| Product Name | Digital to Analog Converters (DAC) | Data Aquisition/Converter IC | Ic, Mdac, 12Bit, Dual, Smd, Soic16; Resolution (Bits) Texas Instruments |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |