Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7760IRHAR

Description
IC DAC 12BIT V OR A-OUT 40VQFN
Datasheet
Description
IC DAC 12BIT V OR A-OUT 40VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7760IRHAR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7760IRHAR
Digital to Analog Converters (DAC) DAC7760IRHAR
IC DAC 12BIT V OR A-OUT 40VQFN

IC DAC 12BIT V OR A-OUT 40VQFN

Supplier's Site Datasheet
Dac, 12Bit, Vqfn-40; Resolution (Bits) Texas Instruments - 26AJ5627 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, Vqfn-40; Resolution (Bits) Texas Instruments
26AJ5627
Dac, 12Bit, Vqfn-40; Resolution (Bits) Texas Instruments 26AJ5627
DAC, 12BIT, VQFN-40; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:Microwire, QSPI, SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:VQFN; No. of Pins:40Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, VQFN-40; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:Microwire, QSPI, SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:VQFN; No. of Pins:40Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7760IRHAR 26AJ5627
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, Vqfn-40; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details