DAC, 12BIT, HTSSOP-24; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC DAC 12BIT V OR A-OUT 24HTSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2149 | DAC7760IPWPR |
| Product Name | Dac, 12Bit, Htssop-24; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 12 bits |