Single-Channel, 12-Bit Programmable Current Output DAC 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 916750-DAC7750IRHAR
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC7750
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC7750IRHAR-ND, 296-37537-6, 296-37537-2, 296-37537-1
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7750IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7750IRHAR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
IC DAC 12BIT A-OUT 40VQFN
IC DAC 12BIT A-OUT 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7750IRHAR | 916750-DAC7750IRHAR | 296-37537-2-ND | 296-37537-6-ND | 296-37537-1-ND | 701-DAC7750IRHAR | DAC7750IRHAR | DAC7750IRHAR | DAC7750IRHAR |
| Product Name | DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IRHAR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 20mA VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | HTSSOP,VQFN | 40-VQFN (6x6) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |