Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7750IPWP

Description
IC DAC 12BIT A-OUT 24HTSSOP
Datasheet
Description
IC DAC 12BIT A-OUT 24HTSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7750IPWP - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7750IPWP
Digital to Analog Converters (DAC) DAC7750IPWP
IC DAC 12BIT A-OUT 24HTSSOP

IC DAC 12BIT A-OUT 24HTSSOP

Supplier's Site Datasheet
Dac, 12Bit, Htssop-24; Resolution (Bits) Texas Instruments - 28AH2148 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, Htssop-24; Resolution (Bits) Texas Instruments
28AH2148
Dac, 12Bit, Htssop-24; Resolution (Bits) Texas Instruments 28AH2148
DAC, 12BIT, HTSSOP-24; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 12BIT, HTSSOP-24; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7750IPWP 28AH2148
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, Htssop-24; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details