Texas Instruments DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC DAC7750IPWP

Description
Single-Channel, 12-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single-Channel, 12-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC - DAC7750IPWP - Texas Instruments
Dallas, TX, United States
DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC
DAC7750IPWP
DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC DAC7750IPWP
Single-Channel, 12-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125

Single-Channel, 12-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37536-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37536-5-ND
Digital to Analog Converters (DAC) 296-37536-5-ND
12 Bit Digital to Analog Converter 1 24-HTSSOP

12 Bit Digital to Analog Converter 1 24-HTSSOP

Buy Now Datasheet
Singapore, Singapore
20mA HTSSOP Digital-to-Analog Converter IC
701-DAC7750IPWP
20mA HTSSOP Digital-to-Analog Converter IC 701-DAC7750IPWP
12-Bit DAC, 1-Ch, 4-20mA Current Output, 24-HTSSOP Product overview: DAC7750IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7750IPWP can be used for catalog matching and distributor lookup.

12-Bit DAC, 1-Ch, 4-20mA Current Output, 24-HTSSOP Product overview: DAC7750IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7750IPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWP
868191-DAC7750IPWP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWP 868191-DAC7750IPWP
Manufacturer: Texas Instruments Win Source Part Number: 868191-DAC7750IPWP Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: DAC7750 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868191-DAC7750IPWP
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DAC7750
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7750IPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7750IPWP
Digital to Analog Converters (DAC) DAC7750IPWP
12 Bit Digital to Analog Converter 1 24-HTSSOP

12 Bit Digital to Analog Converter 1 24-HTSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7750IPWP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7750IPWP
IC DAC 12BIT A-OUT 24HTSSOP

IC DAC 12BIT A-OUT 24HTSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7750IPWP
Data Acquisition - Digital to Analog Converters (DAC) DAC7750IPWP
IC DAC 12BIT A-OUT 24HTSSOP

IC DAC 12BIT A-OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7750IPWP 296-37536-5-ND 701-DAC7750IPWP 868191-DAC7750IPWP DAC7750IPWP DAC7750IPWP DAC7750IPWP
Product Name DAC7750 Single-Channel, 12-Bit Programmable Current Output DAC Digital to Analog Converters (DAC) 20mA HTSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7750IPWP Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type HTSSOP,VQFN "24-PowerTSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-HTSSOP SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) 24-PowerTSSOP (0.173\", 4.40mm Width)
Resolution 12 bits 12 bits 12 bits
DNL 1 LSB 1 LSB
Dissipation 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP
Screening Level Automotive
View Details
7 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers