16-Bit, Single Channel, Parallel Interface with Internal Reference 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013703-DAC7742YB/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16-Bit 1Ch DAC, Parallel, 200KS/s, Bipolar/Unipolar, LQFP Product overview: DAC7742YB/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7742YB/250 can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 48LQFP
IC DAC 16BIT V-OUT 48LQFP
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7742YB/250 | 013703-DAC7742YB/250 | 296-14167-2-ND | 701-DAC7742YB/250 | DAC7742YB/250 | DAC7742YB/250 | DAC7742YB/250 |
| Product Name | DAC7742 16-Bit, Single Channel, Parallel Interface with Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7742YB/250 | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LFQP; 48-LQFP | LQFP | 48-LQFP | QFP; 48-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 4 LSB |