16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
IC DAC 16BIT V-OUT 48LQFP
IC DAC 16BIT V-OUT 48LQFP
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7741YB/2K-ND | DAC7741YB/2K | DAC7741YB/2K | DAC7741YB/2K |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LFQP; 48-LQFP | 48-LQFP | QFP; 48-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 16 bits | 16 bits |