Texas Instruments Standard Linear and Logic 16Bit Dac Volt O/p Quad, Smd, 7734; Resolution (Bits) Texas Instruments DAC7734E

Description
16BIT DAC VOLT O/P QUAD, SMD, 7734; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
16BIT DAC VOLT O/P QUAD, SMD, 7734; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
16Bit Dac Volt O/p Quad, Smd, 7734; Resolution (Bits) Texas Instruments - 26AJ5626 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Dac Volt O/p Quad, Smd, 7734; Resolution (Bits) Texas Instruments
26AJ5626
16Bit Dac Volt O/p Quad, Smd, 7734; Resolution (Bits) Texas Instruments 26AJ5626
16BIT DAC VOLT O/P QUAD, SMD, 7734; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

16BIT DAC VOLT O/P QUAD, SMD, 7734; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 26AJ5626
Product Name 16Bit Dac Volt O/p Quad, Smd, 7734; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 Low Noise Bare OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details