Texas Instruments 16-bit Quad 15V SSOP Digital-to-Analog Converter IC DAC7734E/1KG4

Description
16-Bit Quad Voltage DAC, SPI, 89KS/s, 15V, SSOP Product overview: DAC7734E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 15V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 15V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7734E/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Quad Voltage DAC, SPI, 89KS/s, 15V, SSOP Product overview: DAC7734E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 15V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 15V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7734E/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit Quad 15V SSOP Digital-to-Analog Converter IC
768-DAC7734E/1KG4
16-bit Quad 15V SSOP Digital-to-Analog Converter IC 768-DAC7734E/1KG4
16-Bit Quad Voltage DAC, SPI, 89KS/s, 15V, SSOP Product overview: DAC7734E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 15V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 15V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7734E/1KG4 can be used for catalog matching and distributor lookup.

16-Bit Quad Voltage DAC, SPI, 89KS/s, 15V, SSOP Product overview: DAC7734E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, 15V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, 15V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7734E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7734E/1KG4
013700-DAC7734E/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7734E/1KG4 013700-DAC7734E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 013700-DAC7734E/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 11μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±4 (Max), ±3 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013700-DAC7734E/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 11μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±3 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 768-DAC7734E/1KG4 013700-DAC7734E/1KG4
Product Name 16-bit Quad 15V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7734E/1KG4
Interface Type SPI, Serial SPI; SPI
Package Type SSOP SOP; SSOP; 48-SSOP
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range - ADS1209SPWR - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5317ARU - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 7591020P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI1106JCB - Acme Chip Technology Co., Limited
Specs
Package Type 24-SOIC (0.209\", 5.30mm Width)
Packing Method Bulk; Bulk
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details