Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7731EC

Description
IC DAC 16BIT V-OUT 24SSOP
Datasheet
Description
IC DAC 16BIT V-OUT 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7731EC - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7731EC
Digital to Analog Converters (DAC) DAC7731EC
IC DAC 16BIT V-OUT 24SSOP

IC DAC 16BIT V-OUT 24SSOP

Supplier's Site Datasheet
Dac, 1Ch, 16Bit, 172Ksps, 24Ssop; Resolution (Bits) Texas Instruments - 28AH2147 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 1Ch, 16Bit, 172Ksps, 24Ssop; Resolution (Bits) Texas Instruments
28AH2147
Dac, 1Ch, 16Bit, 172Ksps, 24Ssop; Resolution (Bits) Texas Instruments 28AH2147
DAC, 1CH, 16BIT, 172KSPS, 24SSOP; Resolution (Bits):16bit; Sampling Rate:172kSPS; Data Interface:Serial; Supply Voltage Range:-4.75V to -15.75V, ± 11.4V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:24Pins; Input Channel RoHS Compliant: Yes

DAC, 1CH, 16BIT, 172KSPS, 24SSOP; Resolution (Bits):16bit; Sampling Rate:172kSPS; Data Interface:Serial; Supply Voltage Range:-4.75V to -15.75V, ± 11.4V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:24Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7731EC 28AH2147
Product Name Digital to Analog Converters (DAC) Dac, 1Ch, 16Bit, 172Ksps, 24Ssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details