16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
16-Bit 172kS/s DAC, SPI, Bipolar/Unipolar Voltage Output, SSOP Product overview: DAC7731EC/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7731EC/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772444-DAC7731EC/1K
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 5μs
Number of D/A Converters: 1
INL/DNL (LSB): ±3 (Maximum), ±1 (Maximum)
Family Name: DAC7731
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): AD7233ANZ; AD7849BR; AD7849TQ; AD7849CN;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 24-SSOP
IC DAC 16BIT V-OUT 24SSOP
IC DAC 16BIT V-OUT 24SSOP
16 Bit Digital to Analog Converter 1 24-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7731EC/1K | 701-DAC7731EC/1K | 772444-DAC7731EC/1K | DAC7731EC/1K-ND | DAC7731EC/1K | DAC7731EC/1K | DAC7731EC/1K |
| Product Name | DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F | 16-bit SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731EC/1K | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | 24-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 3 LSB |