The DAC7725UB is a 12-bit quad voltage output digital-to-analog converter available in a 28-pin SOIC package, with guaranteed performance over the temperature range of -40°C to +85°C. It operates from a single +15V supply or dual +15V and -15V supplies, providing voltage outputs from -10V to +10V. The device features double-buffered inputs, asynchronous reset to zero-scale, and data readback capability. Settling time is 10 µs to 0.012% for a 20V output step, with a maximum power dissipation of 250mW under dual supply conditions. Monotonicity is guaranteed across the specified temperature range, and outputs are matched within specified error bounds. The part supports TTL-compatible CMOS digital inputs and has indefinite short-circuit protection to VCC or GND.
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166595-DAC7725UBG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±14.25 V ~ 15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7725
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AD5725ARSZ-1REEL; AD5725BRSZ-1REEL; AD5725BRSZ;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12-Bit Quad Voltage DAC, 100kS/s, Parallel, SOIC Product overview: DAC7725UBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7725UBG4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 28-SOIC
IC DAC 12BIT V-OUT 28SOIC
IC DAC 12BIT V-OUT 28SOIC
12 Bit Digital to Analog Converter 4 28-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7725UBG4 | 1166595-DAC7725UBG4 | 701-DAC7725UBG4 | DAC7725UBG4-ND | DAC7725UBG4 | DAC7725UBG4 | DAC7725UBG4 |
| Product Name | DAC7725 12-Bit Quad Voltage Output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725UBG4 | Quad SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |