Texas Instruments DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7724NB

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
Request a Quote Datasheet
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7724NB - Texas Instruments
Dallas, TX, United States
DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7724NB
DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7724NB
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-DAC7724NB
12BIT Digital-to-Analog Converter IC 701-DAC7724NB
IC DAC 12BIT V-OUT 28PLCC Product overview: DAC7724NB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7724NB can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 28PLCC Product overview: DAC7724NB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7724NB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7724NB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7724NB-ND
Digital to Analog Converters (DAC) DAC7724NB-ND
IC DAC 12BIT 28-PLCC

IC DAC 12BIT 28-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724NB
013695-DAC7724NB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724NB 013695-DAC7724NB
Manufacturer: Texas Instruments Win Source Part Number: 013695-DAC7724NB Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013695-DAC7724NB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7724NB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7724NB
Digital to Analog Converters (DAC) DAC7724NB
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7724NB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7724NB
Digital to Analog Converters (DAC) DAC7724NB
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7724NB 701-DAC7724NB DAC7724NB-ND 013695-DAC7724NB DAC7724NB DAC7724NB
Product Name DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter 12BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724NB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type PLCC,SOIC Bulk PLCC; 28-LCC (J-Lead) PLCC; 28-PLCC (11.51x11.51) 28-LCC (J-Lead) 28-LCC (J-Lead)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
 - DAC0806LCN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube
View Details
4 suppliers
AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface - AMC1305L25DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers