12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
12-Bit 4-Ch Voltage Output DAC, 100KS/s, Parallel, PLCC, -40 to 85C Product overview: DAC7724N from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7724N can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 085171-DAC7724N
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC DAC 12BIT V-OUT 28PLCC
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
IC DAC 12BIT V-OUT 28PLCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7724N | 701-DAC7724N | 296-36926-5-ND | 085171-DAC7724N | DAC7724N | DAC7724N | DAC7724N |
| Product Name | DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724N | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | PLCC | PLCC; 28-LCC (J-Lead) | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 2 LSB |