Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 48-TQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 868186-DAC7716SPFB
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 4 48-TQFP (7x7)
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Family Name: DAC7716
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 3301-DAC7716SPFB, 296-25113, -296-25113-ND, -DAC7716SPFB-NDR
IC DAC 12BIT 48-TQFP
4-Ch 12-Bit DAC, +/-16.5V Out, SPI, TQFP Product overview: DAC7716SPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7716SPFB can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 48-TQFP (7x7)
IC DAC 12BIT V-OUT 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7716SPFB | 868186-DAC7716SPFB | 296-25113-ND | 701-DAC7716SPFB | DAC7716SPFB | DAC7716SPFB |
| Product Name | DAC7716 Quad 12-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7716SPFB | Digital to Analog Converters (DAC) | -16.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | |||
| Package Type | TQFP,VQFN | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |