Texas Instruments Standard Linear and Logic Ic, 12Bit Dac, Quad, Smd, Soic16; Resolution (Bits) Texas Instruments DAC7715U

Description
IC, 12BIT DAC, QUAD, SMD, SOIC16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, 12BIT DAC, QUAD, SMD, SOIC16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Dac, Quad, Smd, Soic16; Resolution (Bits) Texas Instruments - 26AJ5625 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Quad, Smd, Soic16; Resolution (Bits) Texas Instruments
26AJ5625
Ic, 12Bit Dac, Quad, Smd, Soic16; Resolution (Bits) Texas Instruments 26AJ5625
IC, 12BIT DAC, QUAD, SMD, SOIC16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, QUAD, SMD, SOIC16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC7715U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7715U
Digital to Analog Converters (DAC) DAC7715U
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 26AJ5625 DAC7715U
Product Name Ic, 12Bit Dac, Quad, Smd, Soic16; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 564132 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval IECEx, ATEX
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details