Manufacturer: Texas Instruments
Win Source Part Number: 1166586-DAC7664YR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 16
Settling Time: 15μs
Number of D/A Converters: 4
INL/DNL (LSB): ±3, ±2
Family Name: DAC7664
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): DAC7664YTG4; DAC7664YRG4; DAC7664YT;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
16-Bit 4-Ch DAC, 100kS/s, 12us, Parallel, LQFP, 5V Product overview: DAC7664YR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7664YR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 12us Settling Time, PQFP64
IC DAC 16BIT V-OUT 64LQFP
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166586-DAC7664YR | DAC7664YR-ND | 701-DAC7664YR | DAC7664YR | DAC7664YR | DAC7664YR | DAC7664YR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7664YR | Digital to Analog Converters (DAC) | 16-bit 5V Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 15 µs | 15 µs | 15 µs | ||||
| Package Type | LFQP; 64-LQFP | LQFP | QFP; QFP64 | QFP; 64-LQFP | 64-LQFP |