Manufacturer: Texas Instruments
Win Source Part Number: 772437-DAC7654YBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 16
Settling Time: 15μs
Number of D/A Converters: 4
INL/DNL (LSB): ±2, ±1
Family Name: DAC7654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): AD7398BRUZ; AD7398WBRUZ-RL7; AD7398BR-REEL; AD7398BRUZ-REEL7;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PQFP64
16-Bit 4-Ch Serial DAC, 100kS/s, LQFP, 5V Product overview: DAC7654YBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7654YBR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 772437-DAC7654YBR | DAC7654YBR | 701-DAC7654YBR | DAC7654YBR-ND | DAC7654YBR | DAC7654YBR | DAC7654YBR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7654YBR | 16-bit 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | SPI; SPI | Serial | Serial, SPI | SPI; SPI | SPI; SPI | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 15 µs | 15 µs | 15 µs | ||||
| Package Type | QFP; QFP64 | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP | 64-LQFP |