Texas Instruments DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634EBG4

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7634EBG4 - Texas Instruments
Dallas, TX, United States
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7634EBG4
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634EBG4
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7634EBG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7634EBG4-ND
Digital to Analog Converters (DAC) DAC7634EBG4-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7634EBG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7634EBG4
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7634EBG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7634EBG4
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7634EBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7634EBG4
Digital to Analog Converters (DAC) DAC7634EBG4
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7634EBG4 DAC7634EBG4-ND DAC7634EBG4 DAC7634EBG4 DAC7634EBG4
Product Name DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP; "48-BSSOP (0.295"", 7.50mm Width)" 48-BSSOP (0.295\", 7.50mm Width) SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 3 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1303E0510DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers