Texas Instruments DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634EB/1K

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7634EB/1K - Texas Instruments
Dallas, TX, United States
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7634EB/1K
DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7634EB/1K
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
 - DAC7634EB/1K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO48

D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO48

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7634EB/1K-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7634EB/1K-ND
Digital to Analog Converters (DAC) DAC7634EB/1K-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Quad SSOP Digital-to-Analog Converter IC
701-DAC7634EB/1K
16-bit Quad SSOP Digital-to-Analog Converter IC 701-DAC7634EB/1K
16-Bit Quad DAC, Voltage Output, SPI, 89KS/s, SSOP Product overview: DAC7634EB/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7634EB/1K can be used for catalog matching and distributor lookup.

16-Bit Quad DAC, Voltage Output, SPI, 89KS/s, SSOP Product overview: DAC7634EB/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7634EB/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7634EB/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7634EB/1K
Digital to Analog Converters (DAC) DAC7634EB/1K
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7634EB/1K
Data Acquisition - Digital to Analog Converters (DAC) DAC7634EB/1K
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7634EB/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7634EB/1K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7634EB/1K
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7634EB/1K DAC7634EB/1K DAC7634EB/1K-ND 701-DAC7634EB/1K DAC7634EB/1K DAC7634EB/1K DAC7634EB/1K
Product Name DAC7634 16-Bit, Quad Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) 16-bit Quad SSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI; SPI SPI, Serial SPI; SPI
Package Type SSOP SOP; SSOP; SSOP48 SSOP; "48-BSSOP (0.295"", 7.50mm Width)" SSOP SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
8 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers