16-Bit, Dual Voltage Output DAC with Serial Interface 32-LQFP -40 to 85
IC DAC 16BIT 32-LQFP
IC DAC 16BIT 32-LQFP
IC DAC 16BIT 32-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 013688-DAC7632VFR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7632VFT; DAC7632VFRG4; DAC7632VFR; MAX5441ACUA+T;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
16-Bit Dual DAC, SPI, Voltage Output, 89KS/s, LQFP Product overview: DAC7632VFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7632VFR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7632VFR | 296-12630-2-ND | 296-12630-1-ND | 296-12630-6-ND | 013688-DAC7632VFR | 701-DAC7632VFR | DAC7632VFR | DAC7632VFR |
| Product Name | DAC7632 16-Bit, Dual Voltage Output DAC with Serial Interface | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7632VFR | 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | LQFP | LFQP; 32-LQFP | LFQP; 32-LQFP | LFQP; 32-LQFP | QFP; 32-LQFP (7x7) | LQFP | QFP; 32-LQFP | 32-LQFP |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 3 LSB |