The DAC7632 is a 16-bit, dual-channel, voltage-output digital-to-analog converter with 15-bit monotonicity, operating from a single +5V or dual ±5V supply to produce output ranges of 0V to +2.5V or -2.5V to +2.5V. It features double-buffered inputs, programmable reset to mid-scale or zero-scale, and a 24-bit serial interface for daisy-chaining. The device is packaged in a 32-pin LQFP and specified for operation from -40°C to +85°C with a settling time of 10 µs to ±0.003% FSR and a power consumption of 11.5 mW maximum under dual-supply conditions.
16-Bit, Dual Voltage Output DAC with Serial Interface 32-LQFP -40 to 85
16-Bit Dual Voltage Output DAC, SPI, 89KS/s, LQFP Product overview: DAC7632VFBTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7632VFBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1032484-DAC7632VFBTG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
IC DAC 16BIT V-OUT 32LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7632VFBTG4 | 701-DAC7632VFBTG4 | 1032484-DAC7632VFBTG4 | DAC7632VFBTG4-ND | DAC7632VFBTG4 | DAC7632VFBTG4 | DAC7632VFBTG4 |
| Product Name | DAC7632 16-Bit, Dual Voltage Output DAC with Serial Interface | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7632VFBTG4 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | LQFP | LQFP | QFP; 32-LQFP (7x7) | LFQP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 2 LSB |