12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7625UBG4 |
| Product Name | DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter |
| Interface Type | Parallel |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |