Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7625U

Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7625U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7625U
Digital to Analog Converters (DAC) DAC7625U
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet
12Bit Dac Quad Volt O/p, Smd, 7625; Resolution (Bits) Texas Instruments - 31AH1471 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Quad Volt O/p, Smd, 7625; Resolution (Bits) Texas Instruments
31AH1471
12Bit Dac Quad Volt O/p, Smd, 7625; Resolution (Bits) Texas Instruments 31AH1471
12BIT DAC QUAD VOLT O/P, SMD, 7625; Resolution (Bits):12bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

12BIT DAC QUAD VOLT O/P, SMD, 7625; Resolution (Bits):12bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7625U 31AH1471
Product Name Digital to Analog Converters (DAC) 12Bit Dac Quad Volt O/p, Smd, 7625; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details