12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013683-DAC7624UB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 28-SOIC
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PDSO28
12-Bit Quad DAC, 100KS/s, Parallel, 5V, SOIC Product overview: DAC7624UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624UB can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 28SOIC
IC DAC 12BIT V-OUT 28SOIC
12 Bit Digital to Analog Converter 4 28-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7624UB | 013683-DAC7624UB | DAC7624UB-ND | DAC7624UB | 701-DAC7624UB | DAC7624UB | DAC7624UB | DAC7624UB |
| Product Name | DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624UB | Digital to Analog Converters (DAC) | Quad 5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC28 | SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 1 LSB |